EN
  • EN
  • DE

AMIS30624C6244RG

Part No AMIS30624C6244RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Quad Half Bridge Motor Driver 20-Pin SOIC W T/R / IC MOTOR DRIVER I2C 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 570mA
Supply Voltage - Operating 4.75 V to 5.5 V
Voltage - Load 6.5 V to 29 V
Temperature Range - Operating -40°C to 165°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 126103-AMIS30624C6244RG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AMIS-30624
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AMIS30624C6244RG CAD Model

Description

The AMIS30624C6244RG, from ON Semiconductor, is a state-of-the-art microstepping motor driver, designed to drive bipolar stepper motors with precision and ease. This integrated circuit (IC) is a member of the high-performance AMIS-3062x stepper motor driver family and is well-suited for a wide range of applications requiring precise motor control, from industrial automation to consumer electronics.

Key Features

  • Integrated Controller: The device includes an embedded motion controller capable of executing pre-programmed motion sequences and on-the-fly alterations via I²C commands.
  • Microstepping Capability: With microstepping resolution configurable up to 1/32 steps, it provides smooth and accurate motor control.
  • High Voltage Range: The IC operates within a supply voltage range of 7V to 30V, accommodating a variety of stepper motors.
  • Current Regulation: The AMIS30624C6244RG uses an on-chip PWM current regulator to provide stable and efficient motor operation.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and undervoltage lockout to safeguard the IC and the motor from potential damage.
  • Compact Packaging: Available in a compact 24-pin SSOP package, it saves space on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the AMIS30624C6244RG makes it an ideal choice for a diverse range of applications. It is particularly useful in:

  • Office automation (printers, scanners, copiers)
  • Industrial equipment (robotics, automated guided vehicles)
  • Consumer electronics (camera stabilization systems, precision instrumentation)
  • Medical devices (lab automation equipment, portable medical devices)

Technical Specifications

To meet the demands of various applications, the AMIS30624C6244RG offers robust technical specifications. It has a programmable peak current up to 1.5A per phase, and the thermal warning threshold is adjustable. The device's serial interface operates at 5V levels, making it compatible with a broad range of microcontrollers and processors.

Conclusion

The ON Semiconductor AMIS30624C6244RG microstepping motor driver is a comprehensive solution for controlling stepper motors with precision and reliability. Its integration of a motion controller and microstepping driver into a single IC allows for compact and efficient designs, while its robust protection features ensure long-term reliability in demanding applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess