EN
  • EN
  • DE

AMIS30621C6216RG

Part No AMIS30621C6216RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 32NQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Applications General Purpose
Output Current 570mA
Supply Voltage - Operating 6.5 V to 29 V
Voltage - Load 6.5 V to 29 V
Temperature Range - Operating -40°C to 165°C (TJ)
Mounting SMD (SMT)
Case / Package 32-NQFP (7x7)
Win Source Part Number 1016658-AMIS30621C6216RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30621C6216RG CAD Model

Description

ON Semiconductor's AMIS30621C6216RG: A High-Performance Microstepping Motor Driver

The AMIS30621C6216RG from ON Semiconductor is a state-of-the-art microstepping motor driver designed to drive bipolar stepper motors with optimal precision and efficiency. This integrated circuit (IC) is a perfect solution for applications requiring precise motion control, such as in industrial automation, robotics, and office equipment.

The AMIS30621C6216RG is built upon a mixed-signal technology that allows for smooth and accurate control of stepper motors. It implements a motion controller and driver in a single package, which simplifies design and reduces the overall footprint on the PCB. This IC supports a wide range of microstepping resolutions, from full-step to 1/32 microsteps, enabling designers to achieve the desired balance between torque and resolution.

One of the key features of the AMIS30621C6216RG is its integrated current sense functionality which eliminates the need for external sense resistors, further simplifying the design and reducing component count. Additionally, it offers programmable peak current control through a serial peripheral interface (SPI), which allows for dynamic adjustment of motor current to match the load requirements, improving performance and reducing power consumption.

The device operates over a supply voltage range of 6V to 30V and can deliver up to 1.5A of output current, making it suitable for a variety of stepper motor sizes. Safety features include thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring reliable operation under adverse conditions.

For design flexibility, the AMIS30621C6216RG comes in a compact 24-pin SSOP package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement a high-performance stepper motor control system with minimal complexity.

In summary, the AMIS30621C6216RG from ON Semiconductor offers an efficient and versatile solution for the precise control of stepper motors in a wide range of applications. Its integrated features and protections ensure reliable performance and ease of use for engineers and designers alike.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9226 $59.5356
15+ $8.1416 $122.1240
22+ $7.8875 $173.5250
31+ $7.6334 $236.6354
40+ $7.3781 $295.1240
53+ $6.6158 $350.6374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess