EN
  • EN
  • DE

GT24C02-2UDLI-TR

Part No GT24C02-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Description 2K bits serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824414-GT24C02-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C02-2UDLI-TR CAD Model

Description

The GT24C02-2UDLI-TR is a 2-kilobit, 2-wire serial EEPROM from Giantec Semiconductor. It is a non-volatile memory device that can be used to store data such as configuration settings, calibration data, and product identification information. The GT24C02-2UDLI-TR is available in a variety of package options, including UDFN, MSOP, and TSSOP.

The GT24C02-2UDLI-TR is a versatile device that can be used in a wide range of applications. It is commonly used in consumer electronics devices such as TVs, set-top boxes, and DVD players. It is also used in industrial and automotive applications such as control systems and sensors.

Some of the key features of the GT24C02-2UDLI-TR include:

  • 2-kilobit storage capacity
  • 2-wire serial interface
  • Low power consumption
  • Wide operating voltage range (1.7V to 5.5V)
  • High endurance (1 million write cycles)
  • Data retention for over 20 years

The GT24C02-2UDLI-TR is a reliable and easy-to-use EEPROM device that is ideal for a wide range of applications.

Here are some specific examples of how the GT24C02-2UDLI-TR can be used:

  • In a TV, the GT24C02-2UDLI-TR can be used to store channel settings, volume settings, and other preferences.
  • In a set-top box, the GT24C02-2UDLI-TR can be used to store subscription information, parental control settings, and other user settings.
  • In a DVD player, the GT24C02-2UDLI-TR can be used to store region code settings, language preferences, and other playback settings.
  • In a control system, the GT24C02-2UDLI-TR can be used to store calibration data, configuration settings, and other system parameters.
  • In a sensor, the GT24C02-2UDLI-TR can be used to store sensor data, such as temperature readings or acceleration data.

The GT24C02-2UDLI-TR is a versatile and reliable EEPROM device that can be used in a wide range of applications. It is a good choice for engineers who need a non-volatile memory solution with low power consumption, wide operating voltage range, and high endurance.

You May Also Be Interested in

Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,260 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess