EN
  • EN
  • DE

AMIS30621C6213RG

Part No AMIS30621C6213RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Applications General Purpose
Output Current 570mA
Supply Voltage - Operating 6.5 V to 29 V
Voltage - Load 6.5 V to 29 V
Temperature Range - Operating -40°C to 165°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1016657-AMIS30621C6213RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30621C6213RG CAD Model

Description

The AMIS30621C6213RG is a high-performance micro-stepping motor driver from ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is specifically designed to drive bipolar stepper motors in various applications, offering precise control and efficient operation.

Key Features

  • Integrated Micro-stepping Controller: The device features an on-chip micro-stepping controller capable of driving a stepper motor with reduced noise and increased precision.
  • High Voltage Range: Operating within a wide voltage range, the AMIS30621C6213RG accommodates motor supply voltages from 6V to 30V, making it versatile for different stepper motor specifications.
  • Current Control: With programmable peak current control, it ensures optimal current delivery to the motor, enhancing performance while minimizing power loss.
  • SPI Interface: The Serial Peripheral Interface (SPI) facilitates easy communication with microcontrollers, allowing for smooth integration into system designs.
  • Over-Temperature Protection: The built-in over-temperature protection feature prevents damage from excessive heat, ensuring reliable and long-lasting operation.
  • Compact Package: The device comes in a compact 24-pin SSOP package, saving valuable board space in space-constrained applications.

Applications

The AMIS30621C6213RG is ideal for a wide range of applications due to its precision control and robust feature set. Common applications include:

  • Office automation machines
  • Medical equipment
  • Industrial machines
  • Robotics
  • 3D printers

Conclusion

ON Semiconductor's AMIS30621C6213RG stepper motor driver is a comprehensive solution for designers looking to implement precise motor control in their applications. With its advanced features, including micro-stepping control and a wide operating voltage range, this driver IC ensures smooth, efficient, and reliable operation, making it an excellent choice for a myriad of stepper motor-driven applications.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8498 $59.0988
15+ $8.0827 $121.2405
23+ $7.8297 $180.0831
31+ $7.5768 $234.8808
40+ $7.3250 $293.0000
53+ $6.5673 $348.0669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess