EN
  • EN
  • DE

AMIS30421C4211RG

Part No AMIS30421C4211RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Micro-Stepping Stepper Motor Bridge Controller | IC MTR DRVR BIPOLAR 3-3.6V 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Motor Type - Stepper Bipolar
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface SPI
Step Resolution 1 ~ 1/64
Applications General Purpose
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Family Part Number AMIS-30421
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1144449-AMIS30421C4211RG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30421C4211RG CAD Model

Description

The AMIS30421C4211RG from ON Semiconductor is a state-of-the-art integrated stepper motor driver that offers a compact and efficient solution for controlling stepper motors in a wide range of applications. This micro-stepping driver is designed to drive a bipolar stepper motor in full-, half-, quarter-, and sixteenth-step modes, providing a versatile platform for precise motor control.

Key Features

  • Integrated Controller: The device integrates a controller and driver, reducing the complexity of design and the number of external components required.
  • High Voltage Capability: It can operate with a supply voltage up to 50V, making it suitable for a broad range of stepper motors.
  • Current Control: The AMIS30421C4211RG has programmable peak current control, which ensures efficient motor operation and reduced power dissipation.
  • Micro-stepping: With micro-stepping capabilities, this driver enables smooth and precise motor movement, which is essential for applications requiring fine positioning.
  • Thermal Protection: Built-in thermal protection features safeguard the device from overheating, enhancing its reliability and longevity.
  • Diagnostics: The driver includes diagnostic features that provide feedback on the status of the motor and the driver, which is critical for fault detection and system maintenance.

Applications

The versatility of the AMIS30421C4211RG makes it an ideal choice for a variety of applications, including but not limited to:

  • Office automation machines
  • Medical equipment
  • Industrial automation
  • Robotics
  • Precision instrumentation

Package and Quality

The device comes in a compact 32-pin QFN package, which is suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that the AMIS30421C4211RG meets the highest standards of performance and reliability, making it a trusted choice for your stepper motor driving needs.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9780 $59.7800
24+ $4.9050 $117.7200
37+ $4.7517 $175.8129
51+ $4.5984 $234.5184
65+ $4.4451 $288.9315
87+ $3.9854 $346.7298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess