EN
  • EN
  • DE

ADT7485ARMZ-RL7

Part No ADT7485ARMZ-RL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Temp Sensor Digital Serial (1-Wire) 10-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173644-ADT7485ARMZ-RL7
Popularity Low
Supply and Demand Status Balance
Family Name ADT7485A
Introduction Date April 26, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7485ARMZ-RL7 CAD Model

Description

ON Semiconductor ADT7485ARMZ-RL7 - Temperature Sensor and Overtemperature Alarm

The ADT7485ARMZ-RL7 is a highly integrated device from ON Semiconductor, offering robust temperature sensing and overtemperature alarm functionality. Designed for precision temperature monitoring, this component is ideal for a wide range of applications, including computer systems, office electronics, and telecommunications equipment. Its compact size and surface-mount package make it a convenient choice for space-constrained applications.

This advanced sensor provides a digital temperature reading and features a two-wire serial interface, which is compatible with SMBus 2.0 and I²C fast-mode specifications. The sensor's ability to monitor its own temperature as well as the temperature of two remote thermal diodes makes it versatile and efficient for managing multiple temperature-critical components within a system.

The ADT7485ARMZ-RL7 excels in accuracy, with a local temperature sensing accuracy of ±1°C and remote temperature sensing accuracy of ±3°C, ensuring precise temperature monitoring and control. The overtemperature alarm is programmable, allowing designers to set thresholds that trigger protective measures when temperatures exceed safe operating limits. This proactive approach to thermal management helps prevent system damage and enhances reliability.

The device operates over a wide supply voltage range from 3.0V to 3.6V, and features low operating current, which makes it suitable for battery-powered devices where power efficiency is critical. It is available in a compact 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets environmental standards for hazardous substances.

ON Semiconductor's commitment to quality and performance is evident in the ADT7485ARMZ-RL7, making it an excellent choice for designers who require reliable temperature monitoring with the added security of an overtemperature alarm. With its precision, flexibility, and compact form factor, this temperature sensor is a key component for thermal management solutions in modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4544 $59.6352
19+ $6.1169 $116.2211
30+ $5.9252 $177.7560
41+ $5.7346 $235.1186
53+ $5.5428 $293.7684
70+ $4.9700 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess