EN
  • EN
  • DE
  • IT

ADT7481ARMZ-1R7

Part No ADT7481ARMZ-1R7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire) Automotive 10-Pin MSOP T/R / SENSOR TEMPERATURE SMBUS 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 127°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 077884-ADT7481ARMZ-1R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADT7481
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7481ARMZ-1R7 CAD Model

Description

ON Semiconductor ADT7481ARMZ-1R7 Temperature Sensor

The ADT7481ARMZ-1R7 from ON Semiconductor is a high-accuracy, digital temperature sensor engineered for precise thermal monitoring. Ideal for applications requiring temperature regulation and monitoring, this device is designed to interface with a variety of electronic systems, ensuring optimal performance through effective heat management.

The ADT7481ARMZ-1R7 operates over a wide temperature range, making it versatile for use in diverse environments. It provides a digital output that can be easily interfaced with most microcontrollers, making it a convenient choice for system designers. The sensor's small form factor, housed in an 8-lead MSOP package, allows it to be integrated into space-constrained applications without compromising functionality.

Key features of the ADT7481ARMZ-1R7 include:

  • High Accuracy: This temperature sensor provides precise temperature readings, ensuring reliable monitoring and control of system temperatures.
  • Digital Interface: It offers a two-wire serial interface, compatible with SMBus 2.0, which simplifies integration into existing designs and reduces the need for additional components.
  • Programmable Resolution: The resolution of the temperature readings can be adjusted, allowing designers to tailor the sensor to the specific needs of their application.
  • Wide Temperature Range: The sensor can measure temperatures from -40°C to +125°C, accommodating a broad spectrum of operating conditions.
  • Low Power Consumption: Designed for energy efficiency, the ADT7481ARMZ-1R7 is suitable for battery-powered devices where power conservation is critical.
  • Overtemperature Alarm: An integrated overtemperature alarm output provides an immediate warning if the monitored temperature exceeds a predefined threshold, enabling prompt corrective action.

This temperature sensor is an excellent choice for applications such as personal computers, electronic test equipment, office electronics, and industrial control systems, where accurate temperature readings are essential for system stability and performance. With its compact size, digital interface, and high accuracy, the ADT7481ARMZ-1R7 from ON Semiconductor stands out as a reliable solution for thermal management challenges.

You May Also Be Interested in

Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $36.5403
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0840 $65.0400
150+ $0.8900 $133.5000
225+ $0.8628 $194.1300
315+ $0.8344 $262.8360
405+ $0.8072 $326.9160
540+ $0.7231 $390.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess