EN
  • EN
  • DE

ADT7467ARQZ-REEL

Part No ADT7467ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±1.5°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 108937-ADT7467ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7467ARQZ-REEL CAD Model

Description

ON Semiconductor ADT7467ARQZ-REEL Product Overview

The ADT7467ARQZ-REEL from ON Semiconductor is a highly integrated device designed to provide precise monitoring and control of both fan speed and temperature for advanced systems. This compact and efficient solution is part of ON Semiconductor's portfolio of thermal management products, engineered to enhance system reliability and performance.

This versatile controller is housed in a 24-lead QSOP package and comes on a 7-inch reel, optimized for automated surface-mount assembly processes, making it ideal for high-volume production. The ADT7467ARQZ-REEL is well-suited for a broad range of applications, including desktop and notebook computers, servers, graphics cards, and other systems where effective thermal management is crucial.

Key features of the ADT7467ARQZ-REEL include the ability to monitor the temperature of up to three remote sensor diodes and its own internal temperature. It can control the speed of up to three fans, which allows for a dynamic and responsive cooling strategy. The device uses a two-wire SMBus serial interface for communication, enabling easy integration into existing system designs.

The ADT7467ARQZ-REEL provides a wide operating temperature range from -40°C to +120°C, ensuring reliable operation across various environments. It also features programmable temperature zones, which can trigger specific actions such as fan speed adjustments or system shutdown procedures when temperature thresholds are crossed. This proactive approach to thermal management helps prevent overheating and potential damage to system components.

ON Semiconductor's dedication to quality and reliability is evident in the ADT7467ARQZ-REEL's design, making it a trusted choice for system designers looking to optimize their thermal management strategy. The device also supports automatic fan speed control, reducing acoustic noise and power consumption when the system is operating within normal temperature ranges.

In summary, the ADT7467ARQZ-REEL from ON Semiconductor is a sophisticated thermal management solution that offers precise temperature and fan control to ensure optimal system performance and longevity.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Nuvoton Technology Corporation of America
Lowest to $9.7932
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0596 $58.1324
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0397 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess