EN
  • EN
  • DE

ADT7421ARMZ-RL7

Part No ADT7421ARMZ-RL7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP MONITOR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 198869-ADT7421ARMZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7421ARMZ-RL7 CAD Model

Description

Product Overview: ADT7421ARMZ-RL7

The ADT7421ARMZ-RL7 is a high-performance temperature sensor from ON Semiconductor, designed to offer precise temperature monitoring in a wide range of applications. This sensor operates over a -40°C to +150°C temperature range, providing a digital output that can be easily interfaced with microcontrollers and other digital systems.

Key Features

  • Accuracy: The ADT7421ARMZ-RL7 boasts an impressive accuracy of ±1°C over the entire temperature range, ensuring reliable and consistent temperature readings.
  • Resolution: It features a high-resolution 16-bit A/D converter, which translates the measured temperature into a digital value with fine granularity.
  • I2C Interface: The sensor supports a fast I2C interface for communication, allowing for easy integration into most digital systems without the need for complex wiring or additional components.
  • Programmable Limits: Users can set high and low temperature limits, which trigger an alarm when the temperature exceeds these thresholds, providing an automatic response to extreme temperature conditions.
  • Low Power Consumption: The ADT7421ARMZ-RL7 is designed for energy efficiency, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Compact Package: The device comes in a compact MSOP (Mini Small Outline Package) which is ideal for space-constrained applications.

Applications

The ADT7421ARMZ-RL7 is versatile and can be used in a multitude of applications, including but not limited to:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Portable Consumer Devices
  • Medical and Healthcare Systems

Reliability and Support

ON Semiconductor is known for their commitment to quality and reliability, and the ADT7421ARMZ-RL7 is no exception. It is built to meet the stringent requirements of industrial and commercial applications. Additionally, ON Semiconductor provides comprehensive technical support and documentation to assist in the integration of the sensor into your design.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,123 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess