The ON Semiconductor ADP3419JRM-REEL is a high-performance, dual MOSFET driver specifically designed to drive two N-channel power MOSFETs in a synchronous buck converter topology. This compact and efficient device is an ideal choice for space-constrained applications requiring high power density and low power dissipation.
Key Features
- High Peak Output Drive Current: Capable of delivering up to 2A of peak current to efficiently switch power MOSFETs.
- Fast Propagation Delays: Features fast rise and fall times for both high-side and low-side drives, ensuring minimal delay in the power conversion process.
- Adaptive Non-overlapping Gate Drives: Prevents shoot-through by ensuring that the high-side and low-side MOSFETs are not conducting simultaneously.
- Wide Supply Voltage Range: Operates from a 3V to 20V supply, providing flexibility across various application requirements.
- Bootstrap Operation: Includes a high-voltage bootstrap diode for the high-side drive, facilitating efficient operation at high voltages.
- Thermal Shutdown: Incorporates a thermal shutdown feature to protect the device from overheating.
- Under-Voltage Lockout: Ensures the device operates only when the supply voltage is within the acceptable range, enhancing system reliability.
Applications
The ADP3419JRM-REEL is suitable for a wide range of applications, including:
- Desktop and notebook computers
- DC-DC converters
- Graphics cards
- Telecommunications equipment
- Servers and networking equipment
- Point-of-load modules
Package and Availability
This device is available in a small 8-pin MSOP (Micro Small Outline Package) that is ideal for space-saving designs. The "REEL" designation indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes and bulk handling. The ADP3419JRM-REEL is part of ON Semiconductor's commitment to providing energy-efficient solutions for power management challenges across various electronic systems.
For detailed specifications and application support, visit ON Semiconductor's official website or contact their customer service for assistance.