The B39931-B4040-Z810 is a SAW (Surface Acoustic Wave) bandpass filter designed for RF multiplexing applications. Manufactured by Siemens (now often associated with EPCOS, a TDK Group Company), this filter is designed to selectively pass or reject specific radio frequencies, commonly used in wireless communication systems to separate different frequency bands.
Applications:
- Mobile Communication Systems: Used in cellular base stations and mobile devices to separate and filter different frequency bands for various communication standards (e.g., GSM, UMTS, LTE).
- Wireless Infrastructure: Employed in wireless infrastructure equipment to combine or separate signals from different sources, ensuring efficient utilization of the frequency spectrum.
- Satellite Communication: Used in satellite communication systems for filtering and isolating specific frequency bands.
- Radio Receivers and Transmitters: Implemented in radio receivers and transmitters to enhance signal quality and reduce interference.
- RF Front-End Modules: Integrated into RF front-end modules for filtering and signal conditioning.
Features:
- SAW Technology: Utilizes SAW technology to achieve high performance, low insertion loss, and excellent selectivity.
- Bandpass Filtering: Designed to pass a specific range of frequencies while attenuating signals outside that range.
- Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
- High Attenuation: Provides strong attenuation of signals outside the passband, reducing interference and improving signal quality.
- Compact Size: Small form factor allows for integration into compact electronic devices.
Benefits:
- Improved Signal Quality: Filters out unwanted signals and noise, resulting in improved signal-to-noise ratio and enhanced communication quality.
- Efficient Frequency Spectrum Utilization: Allows for the simultaneous use of multiple frequency bands without interference, maximizing the efficiency of the available spectrum.
- Enhanced System Performance: Improves the overall performance of wireless communication systems by ensuring clear and reliable signal transmission.
- Reduced Interference: Minimizes interference from adjacent frequency bands, leading to more reliable communication.
- Compact Design: Small size enables integration into space-constrained applications.
Additional Details:
The B39931-B4040-Z810 is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation at specific frequencies. It is often available in a surface-mount package for automated assembly. Detailed specifications, including frequency response, impedance, and temperature characteristics, can be found in the EPCOS/TDK datasheet. These filters are designed for specific frequency ranges and impedance matching to optimize performance in different applications.