EN
  • EN
  • DE
  • IT

ADM1032ARMZ-REEL

Part No ADM1032ARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 005175-ADM1032ARMZ-REEL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-REEL CAD Model

Description

ON Semiconductor's ADM1032ARMZ-REEL Precision Temperature Monitor

The ADM1032ARMZ-REEL by ON Semiconductor is a highly integrated, high-accuracy temperature monitoring solution designed to ensure optimal performance in a variety of electronic systems. This precision temperature sensor is part of ON Semiconductor's portfolio of thermal management products, offering exceptional monitoring capabilities in a compact package.

Key Features

  • Dual-Channel Monitoring: This device is capable of monitoring both its own temperature and the temperature of an external diode-connected transistor, which can be used to monitor the temperature of a processor or another IC.
  • Accuracy: The ADM1032ARMZ-REEL provides high accuracy with typically ±1°C for on-chip temperature and ±3°C for remote temperature sensing.
  • Programmable Alert Outputs: It features programmable overtemperature alert and THERM outputs to enable immediate system response to overtemperature conditions.
  • Communication Interface: The device communicates over a 2-wire serial interface compatible with SMBus standards, making it easy to integrate into existing system designs.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered applications.
  • Small Footprint: The sensor comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

The ADM1032ARMZ-REEL is versatile and can be used in various applications where temperature monitoring is critical, such as:

  • Desktop and Notebook Computers
  • Smart Networking Equipment
  • Environmental Control Systems
  • Industrial and Medical Equipment

Product Specifications

The ADM1032ARMZ-REEL operates over a wide temperature range and comes in a tape and reel format for automated assembly processes. Its technical specifications include:

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: MSOP-8
  • RoHS Compliant

In summary, ON Semiconductor's ADM1032ARMZ-REEL is a reliable and efficient solution for thermal monitoring, providing precise temperature readings and programmable alerts to maintain system stability and performance.

You May Also Be Interested in

Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us
Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1497 $57.4850
120+ $0.9434 $113.2080
185+ $0.9139 $169.0715
255+ $0.8845 $225.5475
330+ $0.8549 $282.1170
440+ $0.7665 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess