EN
  • EN
  • DE

ADM1031ARQ

Part No ADM1031ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2-TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±0.5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 112989-ADM1031ARQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQ CAD Model

Description

ON Semiconductor ADM1031ARQ - Intelligent Temperature Monitor and PWM Fan Controller

The ADM1031ARQ from ON Semiconductor is a sophisticated dual-channel digital thermometer and pulse width modulation (PWM) fan controller. It is an ideal solution for advanced system temperature monitoring and fan control in various applications, including personal computers, electronics, and industrial systems. This high-performance IC is designed to interface directly with an I2C-compatible bus to provide precise temperature readings and fan speed control.

Key Features:

  • Dual-Channel Temperature Sensing: The ADM1031ARQ can monitor its own temperature as well as the temperature of an external diode, allowing for accurate monitoring of both the ambient temperature and a discrete component such as a CPU or GPU.
  • Automatic Fan Speed Control: With its PWM control, the device can automatically adjust the fan speed based on the temperature readings, ensuring optimal cooling and noise reduction.
  • Programmable Temperature Zones: Users can set different temperature zones for triggering specific fan control responses, which enhances the flexibility of thermal management strategies.
  • I2C Bus Compatibility: Easy integration into systems with its I2C-compatible interface, allowing for communication with microcontrollers or other system components.
  • Overtemperature Protection: The ADM1031ARQ provides an alert feature that signals the system in the event of excessive temperature, thereby protecting the system from overheating.
  • Versatile Supply Voltage: It operates over a wide supply voltage range, accommodating various system designs.

Applications:

The ADM1031ARQ is versatile and can be used in a multitude of applications where temperature monitoring and fan control are essential. Its primary applications include:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability:

The ON Semiconductor ADM1031ARQ is available in a QSOP-16 package, offering a compact footprint for space-constrained applications. For pricing, availability, and additional information, please contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6352 $60.2576
31+ $3.8032 $117.8992
48+ $3.6844 $176.8512
65+ $3.5655 $231.7575
84+ $3.4467 $289.5228
113+ $3.0901 $349.1813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess