EN
  • EN
  • DE

ADM1026JST-REEL

Part No ADM1026JST-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CNTRL SYS REF/EEPROM 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 120017-ADM1026JST-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1026JST-REEL CAD Model

Description

The ADM1026JST-REEL from ON Semiconductor is a comprehensive system hardware monitor and multiple PWM fan controller, designed to support the needs of complex electronic systems. This versatile component is essential for applications that require precise monitoring and control over system temperatures, voltages, and fan speeds to ensure optimal performance and reliability.

Key Features

  • Temperature Monitoring: The device can monitor its own temperature as well as the temperature of two remote sensor diodes. It also supports series resistance cancellation, and beta compensation to cater to different types of thermal diodes.
  • Voltage Monitoring: Up to 16 voltage inputs can be monitored, providing comprehensive coverage of system power rails and other critical voltages.
  • Fan Speed Control: The ADM1026JST-REEL can control the speed of up to four fans using PWM outputs. It automatically adjusts fan speed based on temperature inputs to ensure efficient cooling.
  • Programmable: Users can program the device via the SMBus interface, allowing for a customizable configuration that meets the specific needs of their application.
  • Alarm Outputs: The device includes several alarm outputs that can be programmed to signal an out-of-range temperature, voltage, or fan speed condition.

Applications

ON Semiconductor's ADM1026JST-REEL is ideal for a range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Telecommunications and Networking Equipment
  • Industrial and Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1026JST-REEL is no exception. It is offered in a compact surface-mount package and is available in tape and reel form for efficient assembly, making it suitable for high-volume production. The device's robust design ensures reliable operation in a wide range of environmental conditions, making it a trusted choice for system designers and engineers.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4420 $51.2820
50+ $2.0037 $100.1850
78+ $1.9411 $151.4058
107+ $1.8785 $200.9995
138+ $1.8159 $250.5942
185+ $1.6280 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess