EN
  • EN
  • DE

ADM1021ARQ

Part No ADM1021ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 109656-ADM1021ARQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQ CAD Model

Description

The ADM1021ARQ by ON Semiconductor is a high-performance, precision integrated circuit designed for temperature monitoring and control applications. This state-of-the-art device offers accurate temperature readings and is ideal for a variety of electronic systems, including personal computers, office electronics, and industrial controls.

Key Features

  • Precision Sensing: The ADM1021ARQ provides highly accurate temperature measurements with a ±1°C accuracy for both on-chip and remote sensor diodes.
  • Dual-Channel Monitoring: Equipped with two channels, this IC enables monitoring of its own temperature as well as the temperature of a remote thermal diode, typically located on a CPU, GPU, or other heat-generating components.
  • Programmable Setpoints: Users can set programmable temperature thresholds, which trigger alarms when temperatures exceed safe operating limits, ensuring system protection and reliability.
  • Communication Interface: The device features a standard I2C-compatible serial interface, allowing for easy integration with most microcontroller-based systems.
  • Versatile Power Supply: Operating over a supply voltage range of 3.0V to 5.5V, the ADM1021ARQ is versatile for use in various system configurations.
  • Low Power Consumption: Designed for energy-efficient operation, this IC consumes minimal power, making it suitable for power-sensitive applications.

Applications

The ADM1021ARQ is well-suited for a broad range of applications where temperature monitoring is critical:

  • Desktop and laptop computers
  • Server systems
  • Telecommunication equipment
  • Industrial and medical equipment

Package and Availability

The ON Semiconductor ADM1021ARQ is offered in a compact 16-pin QSOP package, providing a space-saving solution for PCB design. This product is available for purchase through ON Semiconductor's authorized distributors and is supported by comprehensive technical documentation for ease of integration.

With its combination of precision, reliability, and ease of use, the ADM1021ARQ from ON Semiconductor is an excellent choice for designers looking to implement advanced temperature monitoring in their systems.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess