ON Semiconductor 74VHCT244ASJ Octal Buffer/Line Driver
The ON Semiconductor 74VHCT244ASJ is a high-speed CMOS device designed to provide octal buffer and line driver capabilities with 3-state outputs. This integrated circuit is part of the VHCT family, which is known for its high noise immunity and low power consumption. The 74VHCT244ASJ is particularly suitable for driving bus lines or buffer memory address registers thanks to its robust output drivers and high-performance inputs.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- Package: 20-Lead Small Outline Package (SOIC)
- Mounting Type: Surface Mount
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
- Power Down Protection: Inputs and Outputs
- Low Power Dissipation: ICC = 4µA (Max) at TA = 25°C
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, RoHS Compliant
Product Applications
The 74VHCT244ASJ is ideal for a wide range of applications where buffer or line driving is required. It is commonly used in:
- Memory address driving
- Data bus buffering
- Input/output port driving
- Control bus driving
With its high drive capabilities, the 74VHCT244ASJ can also be used in systems that require higher current driving capacity, such as industrial controls, telecommunications, and high-speed data paths.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The 74VHCT244ASJ is manufactured with this commitment in mind, ensuring reliable performance in even the most demanding environments. The device is also supported by ON Semiconductor's comprehensive technical documentation, making integration into your system seamless and straightforward.
Whether you are designing a new system or upgrading an existing one, the ON Semiconductor 74VHCT244ASJ offers a reliable and efficient solution for your buffering and line driving needs.