EN
  • EN
  • DE

74VHC4046N

Part No 74VHC4046N
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC LOCK LOOP PHASE CMOS 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm)
Manufacturer ON Semiconductor
Series 74VHC
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 74VHC4046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858098-74VHC4046N
Ultra Librarian 3D Model Ultra Librarian 74VHC4046N CAD Model

Description

ON Semiconductor 74VHC4046N: Phase-Locked Loop Integrated Circuit

The 74VHC4046N is a high-speed silicon-gate CMOS device that is part of ON Semiconductor's extensive range of integrated circuits. This particular IC is a phase-locked loop (PLL) circuit that is designed to perform a variety of frequency control and synchronization functions. The device is widely used in applications that require precise clock signal management, such as in data communication, telecommunication, and signal processing systems.

The 74VHC4046N includes three main components: a low-power linear voltage-controlled oscillator (VCO), two different phase comparators (PC1 and PC2), and a zener diode for setting the center frequency of the VCO. Each of these components can be used independently, providing designers with flexibility and the ability to tailor the PLL to their specific needs.

Key features of the 74VHC4046N include:

  • Voltage-Controlled Oscillator (VCO): The VCO can operate from a wide range of voltages, allowing it to be used in systems that have different power supply levels. It is also capable of a wide frequency range, making it versatile for various applications.
  • Phase Comparators: Two phase comparators with different characteristics offer the ability to choose the appropriate phase detection method for a given application. This choice can optimize the performance of the PLL for specific system requirements.
  • Power-Down Feature: A power-down input is provided to place the VCO and phase comparators in a low-power state, which is ideal for power-sensitive applications.
  • High-Speed Operation: The device is designed to support high-speed operations, which is essential for modern digital systems that require rapid signal processing and synchronization.
  • Standard Pin Configuration: The 74VHC4046N comes in a standard 16-pin DIP package, ensuring compatibility with a wide range of PCB layouts and easy integration into existing designs.

The 74VHC4046N is a versatile PLL component that delivers reliable performance for a variety of frequency synthesis and clock recovery applications. Its integration of multiple functions into a single chip makes it a compact and efficient solution for designers looking to optimize their systems for speed and power consumption. As a product of ON Semiconductor, a leader in energy-efficient innovations, the 74VHC4046N is a testament to the company's commitment to providing high-quality and sustainable solutions.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess