EN
  • EN
  • DE

74VHC32SJ

Part No 74VHC32SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input OR Gate | IC GATE OR 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74VHC32
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133529-74VHC32SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC32SJ CAD Model

Description

ON Semiconductor 74VHC32SJ Quad 2-Input OR Gate

The 74VHC32SJ is a high-speed CMOS device from ON Semiconductor that features four independent 2-input OR gates in a single package. This integrated circuit is designed to be a versatile component in a wide range of digital applications, from simple logic circuits to complex computing systems. The 74VHC32SJ is a testament to ON Semiconductor's commitment to providing reliable and efficient solutions for the electronics industry.

Key Features:

  • Logic Type: OR Gate
  • Number of Circuits: Four 2-Input Gates
  • Output Current: High-Performance ±8mA at 5V
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package: 14-Pin SOIC (SJ Suffix)
  • Propagation Delay Time: Fast propagation delay time ensures quick response times for high-speed applications.
  • Power Down Protection: Inputs and outputs include protection against high static discharge, enhancing the durability of the device.

Applications:

The 74VHC32SJ is suitable for a variety of applications, including:

  • Logic level conversion
  • Function generation
  • Power management
  • Signal processing
  • Computer hardware

Quality and Reliability:

ON Semiconductor's 74VHC32SJ is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of commercial and industrial applications. The device undergoes thorough testing to guarantee performance and reliability over its entire operating temperature range.

Environmental Compliance:

The 74VHC32SJ is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental sustainability. Customers can be assured of a product that not only meets their technical requirements but also aligns with their environmental values.

With its robust design, versatile functionality, and adherence to environmental standards, the 74VHC32SJ from ON Semiconductor is an excellent choice for designers looking to implement reliable logic functions in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0979 $58.2505
1,440+ $0.0803 $115.6320
2,230+ $0.0778 $173.4940
3,070+ $0.0753 $231.1710
3,970+ $0.0728 $289.0160
5,310+ $0.0653 $346.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,444 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess