EN
  • EN
  • DE

74VHC14SJ

Part No 74VHC14SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Schmitt Inverter | IC INVERTER SCHMITT 6CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74VHC14
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133490-74VHC14SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC14SJ CAD Model

Description

ON Semiconductor 74VHC14SJ Hex Schmitt-Trigger Inverter

The 74VHC14SJ from ON Semiconductor is a high-speed CMOS device that features six independent Schmitt-trigger inverters. Designed to operate with a power supply range of 2.0V to 5.5V, this versatile component is ideal for interfacing with a wide range of other logic families, such as TTL, and can be used in a multitude of digital applications including signal conditioning, pulse shaping, and oscillators.

Key Features:

  • Logic Type: Hex Schmitt-Trigger Inverter
  • Supply Voltage Range: 2.0V to 5.5V, accommodating low power requirements and compatibility with TTL logic levels.
  • High Speed: Propagation delay time of
  • Power Down Protection: Inputs and outputs include protection against high static discharge, ensuring device longevity and reliability.
  • Low Power Consumption: The IC is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which allows for direct interfacing with various logic types without additional buffering.
  • Package Type: Offered in a slim 300mil plastic small outline (SOIC) package for space-saving considerations on PCB layouts.

Applications:

The 74VHC14SJ is a versatile component that can be employed in a wide array of applications where signal conditioning or timing is required. Some common uses include:

  • Waveform shaping and noise filtering for digital signals
  • Creation of pulse generators and oscillators
  • Logic level conversion or inversion
  • Glitch removal on digital lines
  • Use in communication systems for signal processing

ON Semiconductor's 74VHC14SJ is manufactured with silicon gate CMOS technology, which ensures that the device has a robust latch-up performance that meets the requirements of the JEDEC standard No. 17. It also boasts a balanced propagation delay and transition times, which is a significant advantage in precision timing circuits. With its combination of high-speed performance, low power consumption, and Schmitt-trigger action, the 74VHC14SJ is a reliable choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess