EN
  • EN
  • DE

74VHC139M

Part No 74VHC139M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2 TO 4 DECODER/DEMULTIPLEXER | IC DECODER/DEMUX DL 2-4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74VHC139
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1133484-74VHC139M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC139M CAD Model

Description

ON Semiconductor 74VHC139M Dual 2-to-4 Decoder/Demultiplexer

The 74VHC139M from ON Semiconductor is a high-speed CMOS device that integrates two individual 2-to-4 decoders or demultiplexers into a single package. This versatile component is designed to operate with a 2V to 5.5V power supply, making it suitable for a wide range of applications, including those that require low power consumption and high noise immunity.

Key Features:

  • Logic Type: Dual 2-to-4 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 5.5V
  • High-Speed Operation: Fast propagation delay time, which is ideal for high-speed data processing.
  • Power Down Protection: Inputs and outputs include protection against high static discharge, ensuring the longevity and reliability of the device.
  • Low Power Consumption: Designed for low power operations, it is suitable for battery-operated and power-sensitive applications.
  • Multiple Package Options: Available in a variety of packages including SOIC, TSSOP, and VHSSOP to fit different design needs.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications:

The 74VHC139M is ideal for use in a range of electronic systems where decoding or demultiplexing is required. Common applications include:

  • Data routing
  • Memory address decoding
  • Control signal generation
  • Demultiplexing of signals for data distribution

Technical Specifications:

The device features two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive outputs (O0 to O3). Each decoder has an active LOW enable input (E). When E is HIGH, all outputs of the respective decoder are forced HIGH.

The 74VHC139M is characterized for operation from -40°C to +85°C, ensuring performance in a wide range of environmental conditions. Its fast switching characteristics and robust design make it an excellent choice for modern digital systems that demand speed, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess