EN
  • EN
  • DE

74VCX16721MTD

Part No 74VCX16721MTD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 20-Bit D-Type Flip-Flops with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE SNGL 20BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Family Part Number 74VCX16721
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1133442-74VCX16721MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX16721MTD CAD Model

Description

ON Semiconductor 74VCX16721MTD Low Voltage 20-Bit Universal Bus Driver

The 74VCX16721MTD from ON Semiconductor is a high-performance, low-voltage 20-bit universal bus driver designed with the modern electronic engineer's needs in mind. This device is tailored for very high-speed operation while maintaining the low power dissipation of CMOS technology. It is an ideal choice for interfacing with high-speed microprocessors and can be used in a wide range of applications, such as memory drivers, clock drivers, and bus-oriented transmitters/receivers.

Constructed with advanced silicon technology, the 74VCX16721MTD operates at a nominal voltage of 3.3V, making it compatible with 3.3V supply systems. This device is also tolerant to 5V signals, allowing for mixed-voltage applications. Its flexibility is further enhanced by the inclusion of 20-bit universal bus drivers with 3-state outputs, which can be individually controlled, offering precision and control over connected devices.

The 74VCX16721MTD features a wide data bandwidth, which makes it suitable for high-speed data transfer systems. The device supports bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and saving board space and cost. The product is also equipped with power-off high impedance inputs and outputs, ensuring that the device remains protected when powered down.

ON Semiconductor has packaged this device in a 56-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications. The 74VCX16721MTD is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, the ON Semiconductor 74VCX16721MTD offers a robust feature set, including low-voltage operation, 5V tolerant inputs, bus hold, and high-impedance states. Its high-speed capabilities and flexible design make it a versatile component for a variety of digital logic applications where space and power efficiency are critical.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess