EN
  • EN
  • DE

74VCX132M

Part No 74VCX132M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs | IC GATE NAND SCHMITT 4CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.2V ~ 0.8V
Logic Level - High 1.2V ~ 2.2V
Max Propagation Delay at V, Max CL 3.3ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VCX132
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1133425-74VCX132M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VCX132M CAD Model

Description

ON Semiconductor 74VCX132M Quad 2-Input NAND Schmitt Trigger

The 74VCX132M is a high-performance, quad 2-input NAND Schmitt Trigger designed by ON Semiconductor. This integrated circuit is part of the VCX family, which is known for its low voltage operation and advanced high-speed CMOS technology. The device is optimized for use in 3.3V, 2.5V, and 1.8V applications, making it versatile for various low-voltage systems.

Each of the four gates in the 74VCX132M is equipped with Schmitt trigger inputs. These inputs allow the gates to provide a hysteresis effect, which is particularly useful in transforming noisy input signals into clean digital outputs. This feature makes the 74VCX132M ideal for applications that require noise tolerance, such as digital signal processing and wave-shaping circuits.

The device has a wide operating voltage range from 1.2V to 3.6V, and it also supports 5V tolerant inputs, which means it can interface with higher voltage logic levels without sustaining damage. This flexibility allows for easy integration into mixed-voltage systems. Moreover, the 74VCX132M boasts excellent propagation delay and output transition times, which contribute to its high-speed performance.

ON Semiconductor has designed the 74VCX132M with an eye on power efficiency. The IC features low quiescent current, even when operating at high frequencies, thereby reducing power consumption. Additionally, the device comes in a compact SOIC-14 package, which is suitable for space-constrained applications.

The 74VCX132M also includes over-voltage tolerance on the input pins for protection against voltage spikes. It is fully specified for partial power-down applications using IOFF, which ensures that the output is disabled and maintains a high impedance state, regardless of the operating condition. This functionality helps to prevent damaging backflow current through the device when it is powered down.

With its robust features, the ON Semiconductor 74VCX132M Quad 2-Input NAND Schmitt Trigger is an excellent choice for designers looking for a reliable, low-voltage, and high-speed logic solution for their electronic circuits.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess