EN
  • EN
  • DE

74LVTH574WMX

Part No 74LVTH574WMX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.6ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 190μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74LVTH574
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1133316-74LVTH574WMX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH574WMX CAD Model

Description

The 74LVTH574WMX is a high-performance, low-voltage octal D-type flip-flop with 3-state outputs from ON Semiconductor. This integrated circuit is designed for use in applications that require high-speed data storage and transfer, while also maintaining low power consumption and high noise immunity. It is part of the 74LVTH family, which is known for its Low Voltage CMOS technology, making it ideal for interfacing with 3.3V systems.

Key Features

  • Technology: The device is built using advanced high-speed CMOS technology.
  • Voltage Range: It operates at a voltage range of 2.7V to 3.6V, which is compatible with low voltage systems and helps in reducing power consumption.
  • Speed: The 74LVTH574WMX offers fast propagation delays and high clock data rates, making it suitable for high-speed applications.
  • Drive Capability: The device features 3-state outputs that can drive up to 15 LSTTL loads over the full temperature range.
  • Bus Interface: It provides a bus interface capability with bus hold on data inputs, eliminating the need for external pull-up resistors to hold unused inputs.
  • Power-Off Protection: Inputs and outputs are protected against ±1kV electrostatic discharge, providing reliability and robustness in handling.

Applications

The 74LVTH574WMX is versatile and can be used in various applications, including:

  • Memory storage and retrieval systems
  • Communication infrastructure
  • Data processing
  • Industrial control systems
  • High-speed data acquisition systems

Package and Quality

The device comes in a 20-pin SOIC (WM) package, which is surface-mountable and suitable for automated assembly processes. ON Semiconductor is committed to delivering high-quality products, and the 74LVTH574WMX is no exception. It is designed to meet or exceed the requirements of the joint IPC/JEDEC standard J-STD-020D.1 for Moisture Sensitivity Level (MSL) 1 requirements, ensuring a reliable performance in a wide range of environmental conditions.

For engineers and designers looking for a reliable octal D-type flip-flop with advanced features, the 74LVTH574WMX from ON Semiconductor is an excellent choice that combines performance, power efficiency, and robustness in a compact package.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess