ON Semiconductor 74LVT240MTCX Octal Buffer/Line Driver
The ON Semiconductor 74LVT240MTCX is a high-performance, octal buffer/line driver designed to provide efficient support for 3.3V LVTTL/LVCMOS environments. This integrated circuit is part of ON Semiconductor's 74LVT series, which is renowned for its low-voltage operation and high-speed interface capabilities.
Key Features
- Low-Voltage Operation: The device is optimized for 3.3V power supply, which makes it suitable for low-voltage applications that require minimal power consumption without sacrificing performance.
- High-Speed Interface: With its capability to handle fast signal transitions, the 74LVT240MTCX is ideal for high-speed data transmission, ensuring reliable communication between devices.
- Octal Configuration: It features an 8-bit wide buffer/line driver, allowing for the simultaneous transmission of eight signals, thereby increasing data throughput and system efficiency.
- Tri-State Outputs: The outputs can be put in a high-impedance state, which is useful for multiplexing and bus-oriented applications.
- Multiple Package Options: The 74LVT240MTCX is available in a TSSOP package, which is suitable for space-constrained applications due to its small footprint.
Applications
The versatility of the 74LVT240MTCX makes it an excellent choice for a variety of applications, including:
- Memory buffering and driving
- Bus interface and extension
- Signal distribution and translation
- Backplane driving
- Computing and data storage systems
Product Specifications
The 74LVT240MTCX is characterized by its robust performance specifications, which include:
- Supply Voltage (Vcc): 3.3V ±0.3V
- High-Speed Operation: tPD 3.8ns (max) at Vcc = 3.3V
- Operating Temperature Range: -40°C to +85°C
- Output Current – High/Low: ±12 mA/±12 mA
ON Semiconductor's commitment to quality ensures that the 74LVT240MTCX is manufactured to the highest standards, providing reliable performance for critical digital interfacing needs. Whether for industrial, commercial, or consumer electronics, the 74LVT240MTCX is a smart choice for designers looking for a high-speed octal buffer/line driver.