EN
  • EN
  • DE

74LVC04ADTR2G

Part No 74LVC04ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER CMOS 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 1.2 V to 3.6 V
Current - Quiescent (Max) 40μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.12 V to 0.8 V
Logic Level - High 1.08 V to 2 V
Max Propagation Delay @ V, Max CL 6ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 125211-74LVC04ADTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC04ADTR2G CAD Model

Description

ON Semiconductor 74LVC04ADTR2G

The 74LVC04ADTR2G is a high-performance, hex inverter integrated circuit (IC) designed and manufactured by ON Semiconductor. This advanced logic gate IC is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC04ADTR2G is specifically engineered to address the needs of modern electronic applications requiring efficient signal inversion with minimal power consumption.

Constructed with advanced silicon gate CMOS technology, the 74LVC04ADTR2G offers a robust solution for inverting digital signals. Each of the six independent inverters within the IC is capable of driving 50Ω transmission lines, making it a versatile choice for a wide range of applications, including but not limited to, signal processing, data communication, and computing systems.

Key features of the 74LVC04ADTR2G include:

  • High-speed operation, with a typical propagation delay of only 3.7ns at a 5V supply voltage, ensuring rapid signal processing for time-sensitive applications.
  • Low power consumption, with a quiescent current of less than 1µA, making it ideal for battery-operated and power-sensitive designs.
  • Broad supply voltage range from 1.65V to 5.5V, providing compatibility with various logic levels and enabling the device to interface with both 3.3V and 5V systems.
  • High noise immunity, characteristic of LVC family devices, which ensures stable operation in electrically noisy environments.
  • Input hysteresis for improved noise margins, reducing the risk of false triggering due to spurious voltage fluctuations.
  • Support for 5V tolerant inputs, which permits the use of this device in mixed-voltage environments without the risk of damage due to overvoltage.

The 74LVC04ADTR2G is supplied in a TSSOP-14 (Thin Shrink Small Outline Package) that is designed for space-saving on printed circuit boards (PCBs), making it a suitable choice for compact electronic devices. Additionally, this IC is fully specified over the -40°C to +85°C temperature range, ensuring reliable performance across diverse operating conditions.

With its combination of high-speed operation, low power consumption, and robust noise immunity, the 74LVC04ADTR2G from ON Semiconductor is an excellent choice for designers looking to implement efficient and reliable digital logic inversion in their next project.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess