EN
  • EN
  • DE

74LCX646MTCX

Part No 74LCX646MTCX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Octal Transceiver/Register with 5V Tolerant Inputs and Outputs | IC TXRX NON-INVERT 3.6V 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LCX646
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1132402-74LCX646MTCX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX646MTCX CAD Model

Description

Product Overview: 74LCX646MTCX from ON Semiconductor

The 74LCX646MTCX is a high-performance, low-voltage 16-bit transceiver with direction pin from ON Semiconductor. This device is designed for use in systems that require bidirectional communication or multiplexing of data. It is part of ON Semiconductor's LCX range, which is known for its low-voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.

Key Features

  • Low Voltage Operation: The 74LCX646MTCX operates at a voltage range of 2.3V to 3.6V, which allows for use in low-voltage systems without the need for level shifting.
  • High-Speed Data Transfer: This transceiver is capable of supporting high-speed data transfer, making it suitable for high-performance computing and communication systems.
  • Power-Down Protection: It provides power-down protection on inputs and outputs, ensuring that the device remains protected even when powered off.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making the device compatible with mixed-voltage systems.
  • Low Quiescent Current: The IC has an exceptionally low quiescent current, contributing to overall power efficiency in the system.
  • Multiple Package Options: The product is offered in a TSSOP package, which is suitable for surface mount technology and saves board space.

Applications

The versatility of the 74LCX646MTCX makes it suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Routing
  • Bus Interface

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74LCX646MTCX is manufactured under strict quality control standards, ensuring reliability and performance consistency. It is designed to meet or exceed the requirements of the most demanding applications.

Environmental Considerations

The 74LCX646MTCX is RoHS compliant and is free from environmentally harmful substances. ON Semiconductor is dedicated to sustainable practices and offers products that are compatible with green initiatives.

With its robust design, advanced features, and commitment to quality, the 74LCX646MTCX from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient data transceiver in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4849 $58.3037
32+ $3.6800 $117.7600
49+ $3.5649 $174.6801
67+ $3.4500 $231.1500
87+ $3.3349 $290.1363
116+ $2.9900 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,229 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess