EN
  • EN
  • DE

74LCX162374MEA

Part No 74LCX162374MEA
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 16-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs and 26Ω Series Resistors | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 170MHz
Max Propagation Delay at V, Max CL 7ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74LCX162374
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1132352-74LCX162374MEA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX162374MEA CAD Model

Description

ON Semiconductor 74LCX162374MEA - Low Voltage 16-Bit D-Type Flip-Flop

The ON Semiconductor 74LCX162374MEA is a high-performance, low-voltage 16-bit D-type flip-flop with a bus interface designed for use in high-speed memory buffering and data transmission applications. This integrated circuit is part of the LCX family of products that are optimized for low power consumption and high-speed operation while maintaining the low voltage and power dissipation levels required in battery-powered and power-sensitive applications.

Constructed with advanced CMOS technology, the 74LCX162374MEA features a 5V tolerant input, which allows for interfacing with 5V systems, making it versatile in mixed-voltage environments. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance over a wide range of ambient temperatures.

The flip-flop has 16 D-type flip-flops with individual D inputs and O outputs. The flip-flops are edge-triggered and change state on the positive-going transition of the clock (CLK) input. A low input to the Output Enable (OE) pin disables the outputs, allowing the buses to which they are connected to be used for other purposes.

Key Features:

  • 5V Tolerant Inputs and Outputs
  • High-Speed Operation: tPD = 4.0 ns (max) at VCC = 3.3V
  • Power-Down High-Impedance Inputs and Outputs
  • Supports Live Insertion and Withdrawal (Partial Power-Down Mode)
  • ±24 mA Output Drive at 3.3V
  • Static Drive (IOH/IOL)
  • Power-Off Disable Outputs permit "Live Insertion"
  • Industrial Operating Temperature Range: -40°C to +85°C

The device is housed in a surface-mount 48-lead SSOP package, which is conducive to compact PCB layouts and space-constrained applications. The 74LCX162374MEA is also fully compatible with the JEDEC standard no. 7A requirements.

Overall, the ON Semiconductor 74LCX162374MEA is an excellent choice for designers looking for a 16-bit flip-flop with the flexibility of 5V tolerant I/Os, low power consumption, and high-speed operation. Its robust design and wide operating temperature range make it suitable for a variety of industrial and consumer applications, including computing, networking, and telecommunications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess