EN
  • EN
  • DE

74LCX07M

Part No 74LCX07M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage Hex Buffer with Open Drain Outputs | IC BUF NON-INVERT 5.5V 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 74LCX07
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1132323-74LCX07M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74LCX07M CAD Model

Description

ON Semiconductor 74LCX07M Low Voltage Hex Buffer

The ON Semiconductor 74LCX07M is a high-performance, low-voltage hex buffer that provides the perfect solution for interfacing 3.3V to 5V systems. This robust integrated circuit is designed with the modern electronic environment in mind, ensuring compatibility with the mixed-voltage system operation. It is a part of ON Semiconductor's LCX family, which is renowned for its low power consumption and high noise immunity, making it a reliable choice for a wide range of applications.

With six independent non-inverting buffers, the 74LCX07M offers great flexibility for a variety of circuit designs. Each buffer has an open drain output, enabling the possibility to perform wired-OR logic functions. This feature is particularly useful in applications where multiple outputs need to be connected to a single input without causing electrical interference.

The device is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. The 74LCX07M is capable of sinking 24mA at both the 3.3V and 5V supply levels, thus delivering robust output performance for driving heavy loads. Additionally, the 5V tolerant inputs allow for direct interfacing with 5V TTL logic without the need for external components, simplifying design and reducing system cost.

Key features of the 74LCX07M include:

  • Supply voltage range from 2.0V to 3.6V
  • High noise immunity characteristic of LVCMOS technology
  • Guaranteed output current up to 24mA
  • 5V tolerant inputs for interfacing with TTL logic
  • Supports live insertion and withdrawal (partial power-down)
  • Low quiescent current
  • ESD performance: Human-body model > 2000V, Machine model > 200V

The 74LCX07M is packaged in a compact SOIC-14 package, making it easy to integrate into various electronic assemblies. It is ideal for applications that require low-power operation without sacrificing performance, such as portable electronics, computing devices, and telecommunications systems.

Overall, the ON Semiconductor 74LCX07M is a versatile hex buffer that combines power efficiency with high drive capability, providing an excellent interface solution for mixed-voltage electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2277 $58.0635
620+ $0.1869 $115.8780
960+ $0.1810 $173.7600
1,320+ $0.1753 $231.3960
1,710+ $0.1693 $289.5030
2,285+ $0.1518 $346.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,895 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess