EN
  • EN
  • DE

74HCT04AF

Part No 74HCT04AF
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX LSTTL IN 14SOEIA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 17ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 198167-74HCT04AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT04AF CAD Model

Description

The 74HCT04AF is a high-speed Si-gate CMOS device from ON Semiconductor that is designed to deliver the functionality of the standard 74HC04 integrated circuit with the added benefits of a wider operating voltage range and improved output drive capabilities. This device is particularly suitable for interfacing with TTL levels and is commonly used in a wide array of digital applications.

Key Features

  • Hex Inverter Logic: Contains six independent inverter gates in a single package, providing a compact and efficient solution for inverting digital signals.
  • High Noise Immunity: Possesses a high level of immunity to electrical noise, which is critical for stable operation in electrically harsh environments.
  • TTL-Compatible: Input levels are compatible with TTL output levels; this allows the 74HCT04AF to interface seamlessly with older TTL logic circuits.
  • Wide Operating Voltage: Functions over a wide operating voltage range from 4.5V to 5.5V, providing flexibility in various applications and compatibility with standard 5V digital systems.
  • Low Power Consumption: Exhibits low power consumption, making it suitable for use in power-sensitive applications.
  • High-Speed Performance: Offers high-speed performance with propagation delay times that are significantly lower than those of conventional CMOS devices.

Applications

The 74HCT04AF is ideal for use in:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • High-speed signal processing
  • Waveform generation

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Input Voltage (VI) 0V to 5.5V
Output Voltage (VO) 0V to VCC
Operating Temperature -40°C to +85°C

The 74HCT04AF from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new system or upgrading an existing one, the 74HCT04AF is an excellent choice for your digital logic needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess