The 74FST3345QS is a high-performance, non-inverting octal bus transceiver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of ON Semiconductor's Fast Series of logic devices, which are known for their speed and reliability in data transmission applications.
Key Features
- High-Speed Data Transfer: The 74FST3345QS supports fast data transfer rates, making it ideal for high-speed communication between data buses.
- Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption without sacrificing performance.
- Bi-Directional Interface: With its bi-directional data interface, the device can transmit and receive data, providing flexibility in data flow management.
- Tri-State Outputs: The transceiver features tri-state outputs which can be placed in a high-impedance state, allowing multiple devices to connect to a data bus without interference.
- Bus Hold Feature: The bus hold feature maintains the last active state on the data lines if they become disconnected, enhancing data integrity.
Applications
The 74FST3345QS is suitable for a variety of applications that require efficient and reliable data transfer. These include:
- Communication systems
- Networking equipment
- Data processing units
- High-speed computer servers
Product Specifications
The 74FST3345QS operates over a wide voltage range and is housed in a QSOP package that is both space-saving and functional for printed circuit board design. Here are some of the technical specifications:
- Package Type: QSOP
- Operating Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 74FST3345QS is subject to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability.
For more detailed information about the 74FST3345QS, including datasheets, technical documentation, and support resources, please visit the ON Semiconductor website or contact their customer support team.