EN
  • EN
  • DE

74F828SPC

Part No 74F828SPC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 10-Bit Buffers/Line Drivers | IC BUFFER INVERT 5.5V 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 3mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F828
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1131390-74F828SPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F828SPC CAD Model

Description

ON Semiconductor 74F828SPC - 10-Bit Buffer/Line Driver

The 74F828SPC from ON Semiconductor is a high-performance, 10-bit buffer/line driver designed to address the requirements of high-speed data transmission systems. This integrated circuit is part of ON Semiconductor's 74F series, known for its fast switching speeds and robust performance, making it an ideal choice for interfacing with bus-oriented systems.

This device features two sets of ten-bit non-inverting buffers/line drivers with 3-STATE outputs, which can be employed independently or tied together for wider width applications. The 3-STATE outputs ensure that the device can be connected directly to a bus-structured environment. With its high fan-out and drive capabilities, the 74F828SPC is particularly well-suited for driving bus lines or buffer memory address registers.

The 74F828SPC is designed to improve the signal integrity of the system by providing high drive current, which reduces the effects of signal degradation caused by long cable lengths or capacitive loading. The balanced propagation delay and transition times of this IC make it a reliable choice for high-speed data communication, where consistent timing is crucial.

The device operates at a nominal voltage of 5V, which is common in digital systems, and it is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. The 74F828SPC comes in a 24-pin DIP (Dual In-line Package), which is widely used and easily integrated into a variety of PCB (Printed Circuit Board) designs.

Key features of the 74F828SPC include:

  • Two independent sets of ten 3-STATE buffers
  • High drive capability (-15mA IOH, 64mA IOL)
  • Designed for high-speed data transmission
  • Wide operating temperature range (0°C to 70°C)
  • Compatible with bus-structured environments
  • Standard 24-pin DIP packaging for easy integration
  • Fast switching speeds and balanced propagation delays

Whether you are developing high-speed data buses, memory drive circuits, or need a reliable interface for your bus-oriented systems, the ON Semiconductor 74F828SPC offers a robust solution with its high-speed performance and flexible design.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess