EN
  • EN
  • DE

MX52LM04A11XSI

Part No MX52LM04A11XSI
Manufacturer Macronix
Catalog EMMC
Description 4GB eMMC v5.1 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956390-MX52LM04A11XSI
Series *
Ultra Librarian 3D Model Ultra Librarian MX52LM04A11XSI CAD Model

Description

The Macronix MX52LM04A11XSI is a 4 Mb (512Kb x 8) CMOS Multi-Purpose Flash (MPF) memory device. This NOR-type flash memory offers high performance, low power consumption, and reliable data storage, making it suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for storing boot code, firmware, and configuration data.
  • Networking Equipment: Employed in routers, switches, and modems to store boot code, system configuration, and network protocols.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing control programs and system parameters.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and other medical devices for storing critical data and firmware.
  • Automotive Electronics: Applied in electronic control units (ECUs), infotainment systems, and instrument clusters for storing boot code and system software.

Features:

  • High-Performance: Offers fast read access times, enabling quick boot-up and code execution.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • Sector Architecture: Features a sector architecture that allows for flexible memory partitioning and efficient data management.
  • Write Protection: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package: Available in compact packages, such as SOIC and WSON, for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides non-volatile memory storage, ensuring data retention even when power is removed.
  • Fast Boot-Up: Enables quick system boot-up due to fast read access times.
  • Flexible Memory Partitioning: The sector architecture allows for efficient data storage and management.
  • Enhanced Security: Write protection features prevent unauthorized access and data modification.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices and minimizing energy costs in other applications.

Additional Details:

The MX52LM04A11XSI operates from a single power supply voltage and supports both read and write operations. It incorporates advanced memory management techniques to ensure data integrity and extend the lifespan of the device. The device is available in various temperature grades to suit different operating environments. Its small form factor and low power consumption make it an ideal choice for a wide range of embedded systems.

The device's sector architecture simplifies memory management and allows for efficient updates to specific sections of the flash memory without affecting other areas. This feature is particularly useful in applications where frequent firmware updates are required. The MX52LM04A11XSI is designed to meet stringent quality and reliability standards, ensuring long-term performance and durability.

You May Also Be Interested in

Epson Company
16GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Samsung
8GB eMMC5.0
Need more? Email Us
Diodes Incorporated
64GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Kingston
16GB eMMC V4.5
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM132
Lowest to $95.8333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $268.8000 $268.8000
2+ $258.3000 $516.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess