EN
  • EN
  • DE

74F189PC

Part No 74F189PC
Manufacturer ON Semiconductor
Catalog RAM
Description 64-Bit Random Access Memory with 3-STATE Outputs | IC RAM 64 PARALLEL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Type Volatile
Memory Format RAM
Technology RAM
Memory Size 64b (16 x 4)
Memory Interface Parallel
Write Cycle Time - Word, Page 29ns
Access Time 27ns
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74F189
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131301-74F189PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F189PC CAD Model

Description

ON Semiconductor 74F189PC: 64-Bit Random Access Memory (RAM)

The 74F189PC from ON Semiconductor is a high-performance, 64-bit Random Access Memory (RAM) chip that is an essential component for a wide range of electronic applications. This integrated circuit is meticulously designed to deliver fast and reliable data storage and retrieval, making it an ideal choice for systems that require quick memory access and operations.

Constructed with the advanced F-TTL (Fast Transistor-Transistor Logic) technology, the 74F189PC provides excellent operational speed, which is critical for high-speed computing and data processing tasks. The device features a 16 x 4 configuration, meaning it contains 16 words of 4 bits each, summing up to a total of 64 bits of storage capacity.

The 74F189PC is housed in a durable plastic DIP (Dual In-line Package) with 16 pins, ensuring easy integration into a variety of circuit boards. The pin configuration is thoughtfully designed for straightforward connection, with address inputs, data inputs/outputs, and control functions clearly labeled to facilitate hassle-free circuit design and debugging.

Key features of the 74F189PC include:

  • High-Speed Operation: The device's F-TTL technology ensures rapid access times, allowing for swift data handling and processing.
  • Low Power Consumption: Despite its high-speed capabilities, the 74F189PC is engineered for efficient power usage, contributing to energy-saving designs.
  • Bi-Directional Data Flow: Data lines on the 74F189PC are bi-directional, which enables both data input and output functions through the same pins, optimizing board space and reducing complexity.
  • Control Functions: The RAM chip includes write-enable (WE) and chip-enable (CE) inputs for controlled access to memory, ensuring data integrity and preventing accidental data alteration.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for use in various environmental conditions.

With its combination of speed, efficiency, and reliability, the ON Semiconductor 74F189PC is a versatile memory solution for applications such as microprocessors, computers, and other digital systems that demand quick and stable memory access. Whether for consumer electronics, industrial controls, or communication devices, the 74F189PC stands out as a dependable and practical RAM component.

You May Also Be Interested in

Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $10.6831
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess