EN
  • EN
  • DE

74F00SJ

Part No 74F00SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Gate | IC GATE NAND 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74F00
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131247-74F00SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F00SJ CAD Model

Description

The ON Semiconductor 74F00SJ is a high-performance, quad 2-input NAND gate IC designed to meet a broad range of applications. This integrated circuit is part of ON Semiconductor's 74F series, which is renowned for its fast switching speeds and reliable performance in complex digital systems.

Key Features

  • Logic Type: NAND
  • Number of Circuits: 4 (Quad)
  • Inputs per Circuit: 2
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Package: SOP-14 (Small Outline Package)
  • High-Speed Performance: Typically 4 ns

The 74F00SJ is designed to operate at a supply voltage range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) level systems. It can function within an operating temperature range of -55°C to +125°C, offering reliable performance even in extreme conditions.

Applications

This IC is versatile and can be utilized in a variety of applications, including:

  • Logic function implementation
  • Signal processing
  • Computer systems
  • Control systems
  • Communication systems

The 74F00SJ's high-speed performance of typically 4 nanoseconds makes it an excellent choice for fast computing environments where rapid data processing is crucial. Its robust design ensures that it can handle the demands of complex logic circuits and signal processing tasks with ease.

Reliability and Quality

ON Semiconductor is committed to providing high-quality and reliable components. The 74F00SJ is no exception and is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With its proven design and ON Semiconductor's reputation for quality, this NAND gate IC is an excellent choice for designers and engineers looking for a dependable logic solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4208 $58.9120
335+ $0.3453 $115.6755
520+ $0.3345 $173.9400
715+ $0.3238 $231.5170
925+ $0.3129 $289.4325
1,240+ $0.2806 $347.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,831 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess