EN
  • EN
  • DE

74ALVC16374GX

Part No 74ALVC16374GX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 54FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-LFBGA
Family Part Number 74ALVC16374
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1130902-74ALVC16374GX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC16374GX CAD Model

Description

Product Overview: 74ALVC16374GX from ON Semiconductor

The 74ALVC16374GX is a high-performance, low-voltage 16-bit D-type flip-flop with 3-state outputs from ON Semiconductor. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. It is designed to be used in applications requiring the capture and storage of digital data, with the ability to handle fast signal processing while maintaining power efficiency.

The device features two separate 8-bit sections with individual clock and clear inputs for flexibility in operation. The flip-flops capture data on the rising edge of the clock, and the clear input can be used to reset all outputs to a low state, ensuring a controlled initialization of the system connected to the device. The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to prevent bus contention.

With a wide operating voltage range of 1.65V to 3.6V, the 74ALVC16374GX is compatible with a variety of logic levels, making it suitable for interfacing with both 3.3V and 2.5V systems. This versatility allows for smooth integration into mixed-voltage environments commonly found in modern electronic systems. The device also features low-voltage operation with a typical V_CC of 2.3V, which helps to minimize power consumption without sacrificing performance.

The 74ALVC16374GX is offered in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, making it ideal for space-constrained applications. Its robust design ensures high noise immunity and low static power dissipation, further enhancing its suitability for portable and battery-powered devices.

ON Semiconductor has designed the 74ALVC16374GX with advanced technology that ensures fast propagation delays and output transition times, thereby supporting high-speed data transfer and processing. This makes the device an excellent choice for use in telecommunications, computing, and high-speed data acquisition systems where efficiency and speed are critical.

In summary, the 74ALVC16374GX from ON Semiconductor is a versatile and efficient solution for high-speed digital data storage and transfer applications, offering low power consumption, high noise immunity, and fast operation in a compact, industry-standard package.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
Lowest to $0.2703
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess