EN
  • EN
  • DE

74ALVC16244DT

Part No 74ALVC16244DT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74ALVC
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ALVC16244
Standard Package 650 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040116-74ALVC16244DT
Ultra Librarian 3D Model Ultra Librarian 74ALVC16244DT CAD Model

Description

ON Semiconductor 74ALVC16244DT: 16-Bit Buffer/Line Driver

The 74ALVC16244DT is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. Manufactured by ON Semiconductor, this integrated circuit is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

This device features a 16-bit wide bus interface, which makes it ideal for buffering data buses in computers, servers, and a variety of other digital systems. The 74ALVC16244DT offers two separate output enables for each 8-bit section, allowing for greater flexibility in control and bus management. This dual-enable configuration makes it possible to use the device as two independent 8-bit buffers or as a single 16-bit buffer.

One of the key advantages of the 74ALVC16244DT is its compatibility with 3.3V operating voltage, while still being able to interface with 5V signals. This feature ensures that the device can be used in mixed-voltage environments, which is essential for modern electronic systems that require low power consumption without sacrificing performance.

The 74ALVC16244DT operates over a broad temperature range, making it suitable for industrial applications. Its robust design ensures reliable operation even under challenging conditions. The device is housed in a TSSOP (Thin Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications that require high-density board layouts.

Features:

  • 16-bit bus interface
  • Dual output enable for flexible control
  • Low-voltage operation (3.3V) with 5V tolerant inputs
  • High-speed data transfer capability
  • Industrial temperature range
  • Space-saving TSSOP packaging

Applications for the 74ALVC16244DT include memory buffering, data routing, and signal driving in systems that demand high-speed data transfer with minimal power consumption. ON Semiconductor's commitment to quality ensures that this buffer/line driver will deliver reliable performance for your high-speed digital applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess