Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74ACT161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908040-74ACT161MTCX
Ultra Librarian 3D Model Ultra Librarian 74ACT161MTCX CAD Model

Description

ON Semiconductor 74ACT161MTCX: Synchronous Presettable Binary Counter

The 74ACT161MTCX from ON Semiconductor is a high-performance, CMOS synchronous presettable binary counter designed for use in a wide range of electronic applications requiring precise counting capabilities. This integrated circuit (IC) is part of the 74ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Featuring a 4-bit binary counter, the 74ACT161MTCX provides users with the ability to implement synchronous counting operations. The counter advances on the rising edge of the clock signal when the count enable input is in the active state. Additionally, the device includes a synchronous reset function that allows the counter to be quickly set to zero when required, which is essential for applications that demand rapid initialization or resetting of the count value.

The 74ACT161MTCX is equipped with a preset feature that enables the counter to be loaded with a preset value in parallel, providing flexibility for various counting sequences. This functionality is particularly useful in applications where specific count values are required to trigger events or actions within a system.

With its wide operating voltage range of 4.5V to 5.5V, the 74ACT161MTCX is suitable for interfacing with both 5V logic families, ensuring seamless integration into mixed-voltage systems. The device also boasts low power consumption, which makes it an ideal choice for power-sensitive applications.

Packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package), the 74ACT161MTCX offers a space-saving solution for modern electronic designs where board real estate is at a premium. The small footprint of the package does not compromise the performance or functionality of the IC, making it a preferred choice for designers looking to optimize their circuit layouts.

In summary, the ON Semiconductor 74ACT161MTCX is a versatile and reliable binary counter that provides high-speed operation, synchronous counting, easy presetting, and reset capabilities, all within a small form factor package. Its compatibility with TTL logic levels and low power requirements make it an excellent choice for a broad range of counting applications in industrial, commercial, and consumer electronics.

You May Also Be Interested in

ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
NXP / Nexperia
14-stage ripple-carry binary counter/divider and oscillator
Lowest to $0.6108
ECAD model for HEF4060BP
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Amd
Lowest to $4.1988
ECAD model for AM25LS2569PC
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention