EN
  • EN
  • DE

74ACT151PC

Part No 74ACT151PC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-Input Multiplexer | IC MULTIPLEXER 8 INPUT 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74ACT151
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130450-74ACT151PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT151PC CAD Model

Description

ON Semiconductor 74ACT151PC Multiplexer

The 74ACT151PC is a high-performance, single 8-input multiplexer from ON Semiconductor that is designed to deliver exceptional speed and power efficiency. It is a versatile component suitable for a wide range of digital applications, particularly in systems that require the selection or routing of data from multiple input lines to a single output line.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: One 8-input multiplexer
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: DIP-16
  • Propagation Delay Time: Fast propagation delay time ensures quick switching
  • Power Consumption: Low power dissipation for energy-efficient operation

Product Description

The 74ACT151PC is designed for high-speed multiplexing and data routing applications. This device features a single 8-input, 1-output configuration, allowing one of the eight inputs to be selected and transmitted to the output. The selection of the input is controlled by three select inputs (A, B, C), which makes it possible to choose the desired data source out of the eight available options.

With a wide operating voltage range of 4.5V to 5.5V, the 74ACT151PC is compatible with TTL levels and can interface with 5V systems seamlessly. The device's 3-state output can be used in bus-oriented systems due to its ability to go into a high impedance state, thus avoiding bus conflicts.

ON Semiconductor's commitment to quality ensures that the 74ACT151PC provides reliable performance in a standard DIP-16 package. This makes it easy to integrate into various circuit boards and systems. Its low power dissipation combined with fast propagation delay times makes it an excellent choice for power-sensitive and high-speed applications such as data acquisition systems, communication multiplexers, and control systems.

In summary, the 74ACT151PC from ON Semiconductor is an efficient and reliable solution for digital data selection and routing needs, offering designers flexibility, high-speed operation, and power efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess