EN
  • EN
  • DE

74AC175SJX

Part No 74AC175SJX
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74AC
Package Tape & Reel
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 244 MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOP
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC175
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857669-74AC175SJX
Ultra Librarian 3D Model Ultra Librarian 74AC175SJX CAD Model

Description

ON Semiconductor's 74AC175SJX: A High-Speed Quad D-Type Flip-Flop

The 74AC175SJX from ON Semiconductor is a high-performance integrated circuit that belongs to the AC family of digital logic chips. This device features a quad D-type flip-flop design with a clear function, making it an essential component for a wide range of applications that require the storage and transfer of digital data. The 74AC175SJX is specifically engineered to handle fast switching speeds while maintaining low power consumption, which is a critical requirement in modern electronic systems.

Each flip-flop within the 74AC175SJX has an individual clear (CLR) input and a D-type data input. The clear function is synchronous, allowing for the simultaneous resetting of all flip-flops when the clear input is activated. This is particularly useful for initializing registers and counters in digital circuits. The outputs from the flip-flops are available in both true (Q) and complementary (Q̅) forms, providing versatility in interfacing with other logic components.

With its advanced CMOS technology, the 74AC175SJX ensures high-speed operation, typically featuring a toggle frequency of up to 125 MHz. This makes it suitable for high-speed data processing tasks in computing, telecommunications, and industrial control systems. The device can operate over a wide voltage range of 2V to 6V, which allows it to be used in both 5V-tolerant and low-voltage applications, ensuring compatibility with a variety of digital systems.

The packaging of the 74AC175SJX is a surface-mount, 20-lead SOIC (Small Outline Integrated Circuit), which is ideal for space-constrained applications. The compact form factor combined with the high-density mounting capability makes it a great choice for modern PCB designs. Moreover, the 74AC175SJX is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

In summary, ON Semiconductor's 74AC175SJX is a robust and versatile quad D-type flip-flop that provides high-speed data storage and transfer capabilities. Its low power consumption, wide operating voltage range, and compact packaging make it an excellent choice for designers looking to implement reliable and efficient digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess