EN
  • EN
  • DE

74AC153

Part No 74AC153
Manufacturer ON Semiconductor
Catalog Hard To Find
Description Dual 4-Input Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1130320-74AC153
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC153 CAD Model

Description

ON Semiconductor 74AC153 Dual 4-Input Multiplexer

The ON Semiconductor 74AC153 is a high-speed, dual 4-input multiplexer designed to select one of four data sources for each output based on two common select inputs. This integrated circuit (IC) is part of the advanced high-speed CMOS (AC) family, offering a symbiosis of speed and power efficiency, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: The 74AC153 is a multiplexer that provides two individual 4-input multiplexers in a single package.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is typical for TTL-compatible logic levels, ensuring compatibility with a variety of digital systems.
  • Speed Performance: The device boasts a high-speed performance, characterized by fast switching times that contribute to efficient data handling and processing.
  • Power Consumption: Despite its speed, the 74AC153 maintains low power consumption, a hallmark of the AC series, making it suitable for power-sensitive applications.
  • Output Drive Capability: The IC can drive up to 24mA at the outputs, allowing it to interface with various logic families and drive multiple loads.
  • Package Options: The product is available in multiple package options, including the standard DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit) formats, offering flexibility for different PCB layouts.

Applications

The ON Semiconductor 74AC153 is versatile and can be used in various digital circuits. It is ideal for applications such as:

  • Data routing
  • Signal gating
  • Function generation
  • Control logic
  • Communication systems

With its dual multiplexing capability, the 74AC153 is particularly useful in situations where board space is at a premium and multiple data sources need to be managed efficiently. Its robust design and compatibility with other logic families make it a reliable choice for designers looking to create flexible and high-performing digital systems.

For detailed specifications, pin configurations, and application circuits, designers should refer to the official datasheet provided by ON Semiconductor. This will ensure the 74AC153 is utilized to its fullest potential within their electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2723 $59.8122
33+ $3.5054 $115.6782
52+ $3.3969 $176.6388
71+ $3.2871 $233.3841
91+ $3.1774 $289.1434
122+ $2.8482 $347.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess