EN
  • EN
  • DE

74ABT245CMTC

Part No 74ABT245CMTC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal Bi-Directional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74ABT245
Manufacturer Pack Quantity 1,825
MSL Level 1 (Unlimited)
Win Source Part Number 1130208-74ABT245CMTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT245CMTC CAD Model

Description

ON Semiconductor 74ABT245CMTC: Bidirectional Transceiver

The 74ABT245CMTC is a high-performance, non-inverting bidirectional transceiver that belongs to the advanced BiCMOS technology family from ON Semiconductor. This integrated circuit is designed to provide both high-speed and low-power operation, making it an excellent choice for interfacing between different voltage and current domains in digital systems. With its robust design, the 74ABT245CMTC is well-suited for a wide range of applications, including telecommunications, computing, and industrial control systems.

Key Features

  • Octal Bidirectional Data Flow: The device features eight bidirectional data lines, allowing for simultaneous two-way communication across multiple channels.
  • High-Speed Operation: Capable of operating at frequencies up to 190 MHz, the 74ABT245CMTC is ideal for high-speed data transfer applications.
  • Low Power Consumption: The device is designed to minimize power consumption, making it suitable for power-sensitive designs.
  • Tri-State Outputs: The inclusion of tri-state outputs enables the device to disconnect from the data bus completely, which is essential for multiplexing and bus management.
  • Live Insertion and Extraction: It supports live insertion and extraction without power-off, reducing system downtime and maintenance complexity.

Product Specifications

  • Supply Voltage Range: The 74ABT245CMTC operates over a broad supply voltage range, accommodating various logic levels.
  • Output Drive Capability: It boasts a robust output drive capability, ensuring clear signal transmission even over long distances or in noisy environments.
  • Package: The device comes in a compact 20-pin TSSOP package, optimizing board space and simplifying PCB design.

Applications

  • Data communication systems
  • Network routers and switches
  • Bus interface devices
  • Computer motherboards
  • Industrial control systems

With its combination of speed, power efficiency, and design flexibility, the ON Semiconductor 74ABT245CMTC is an essential component for modern electronic systems requiring reliable bidirectional data transfer.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess