EN
  • EN
  • DE

74ABT240CSJX

Part No 74ABT240CSJX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SOP
Base Product Number 74ABT240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1174194-74ABT240CSJX
Ultra Librarian 3D Model Ultra Librarian 74ABT240CSJX CAD Model

Description

ON Semiconductor 74ABT240CSJX Octal Buffer/Line Driver

The ON Semiconductor 74ABT240CSJX is a high-performance octal buffer/line driver designed to interface with 3-state memory address registers, clock drivers, and other bus-oriented systems. This integrated circuit provides a robust solution for systems that require high-speed, low-power consumption, and bidirectional data communication. The device is part of the ABT range of products, which are known for their advanced BiCMOS technology offering optimized signal quality and power usage.

The 74ABT240CSJX features eight buffers with 3-state outputs that can be independently controlled, making it highly versatile for various applications. It operates from a 4.5V to 5.5V power supply, ensuring compatibility with standard TTL logic levels, while also providing the improved performance of BiCMOS technology. The chip's design ensures minimal propagation delay and reduced power consumption without sacrificing speed, which is crucial for high-performance computing and data communication systems.

The device is packaged in a slim 20-pin SJ package, which is ideal for space-constrained applications. Its pin configuration is designed for easy PCB layout and is compatible with industry-standard footprints, enabling seamless integration into existing designs. The 74ABT240CSJX also features inputs and outputs on opposite sides of the package to facilitate easier routing of PCB traces.

One of the key attributes of the 74ABT240CSJX is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors. This feature simplifies design and reduces component count, while ensuring data integrity by preventing floating inputs. Furthermore, the device's outputs, which are designed to sink 64mA and source 32mA, provide a strong signal drive, enabling the direct driving of bus lines in a distributed system or backplane environment.

In summary, the ON Semiconductor 74ABT240CSJX is a reliable and efficient solution for digital systems requiring high-quality signal buffering and driving capabilities. With its advanced technology, low power consumption, and strong drive characteristics, this octal buffer/line driver is an excellent choice for designers looking to enhance the performance and reliability of their bus-oriented systems.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess