EN
  • EN
  • DE

5HP02M-TB

Part No 5HP02M-TB
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 163337-5HP02M-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5HP02M-TB CAD Model

Description

Product Overview: 5HP02M-TB from ON Semiconductor

The 5HP02M-TB is a high-performance, precision operational amplifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This operational amplifier (op-amp) is part of ON Semiconductor's extensive portfolio of electronic components that cater to a wide range of applications, from industrial automation to consumer electronics.

The 5HP02M-TB op-amp is renowned for its low noise and high-speed operation, making it an ideal choice for audio applications, sensor interfaces, and active filtering. Its robust design ensures stable performance over a wide range of supply voltages and environmental conditions, which is crucial for maintaining accuracy and reliability in critical applications.

Featuring a bipolar input stage, this op-amp offers excellent input characteristics, such as low input bias current and high input impedance. This results in minimal signal distortion and makes it suitable for high-impedance sensor amplification and precision data acquisition systems.

The 5HP02M-TB also boasts a wide bandwidth and a high slew rate, ensuring that signals are amplified without delay or phase distortion. This makes it perfect for applications requiring fast and accurate signal processing, such as medical instrumentation and communication systems.

In terms of packaging, the 5HP02M-TB is available in a thermally enhanced package, which is designed to improve heat dissipation and increase the operational lifetime of the device. This is particularly beneficial in high-power or high-temperature environments where thermal management is critical.

ON Semiconductor's commitment to quality is evident in the 5HP02M-TB operational amplifier, as it is built to meet stringent industry standards. Its reliability and performance make it a go-to solution for engineers and designers looking for a dependable op-amp that can deliver precise results in demanding applications.

For those interested in integrating the 5HP02M-TB into their designs, detailed specifications, application notes, and support documentation are available on the ON Semiconductor website, providing valuable resources to ensure successful implementation.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess