EN
  • EN
  • DE

4069UBCP

Part No 4069UBCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX CMOS 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 55ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 052845-4069UBCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4069UBCP CAD Model

Description

The ON Semiconductor 4069UBCP is a high-performance Hex Inverter designed to deliver robust and efficient logic inversion functionality. This integrated circuit is part of the 4000 series CMOS logic ICs, renowned for their low power consumption and wide voltage operating range. The 4069UBCP is a versatile component suitable for a broad spectrum of electronic applications, from simple logic circuitry to complex automation systems.

Key Features:

  • Logic Type: CMOS
  • Number of Circuits: Six independent inverters
  • Supply Voltage Range: 3V to 18V, accommodating a wide array of applications and ensuring compatibility with both TTL and CMOS technologies.
  • High Noise Immunity: The device boasts excellent noise immunity, characteristic of CMOS devices, which makes it suitable for noisy environments.
  • Low Power Consumption: CMOS technology ensures minimal power loss, making the 4069UBCP an energy-efficient choice for battery-powered devices.
  • Standardized Symmetrical Output Characteristics: Offers consistent and predictable performance.
  • High-to-Low Level Logic Conversion: Can be used to interface with high-level logic circuits to low-level ones.

Applications:

The 4069UBCP is a flexible component that can be utilized in various applications such as:

  • Logic inversion
  • Signal conditioning
  • Oscillator circuits
  • Pulse shaping
  • High-speed logic gates

Package and Quality:

Encased in a DIP (Dual In-line Package), the 4069UBCP is designed for easy integration into a wide range of electronic assemblies. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that the 4069UBCP Hex Inverter meets the stringent requirements of the electronics industry.

Conclusion:

The ON Semiconductor 4069UBCP Hex Inverter is a testament to the company's dedication to providing high-quality, reliable components for the electronics market. With its wide operating voltage range, low power consumption, and high noise immunity, this IC is an excellent choice for designers looking to implement efficient logic inversion in their circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess