EN
  • EN
  • DE

4042BCP

Part No 4042BCP
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TRANSP LATCH QUAD P/N 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 075768-4042BCP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4042BCP CAD Model

Description

Product Overview: 4042BCP by ON Semiconductor

The 4042BCP is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of the CMOS logic family and is known for its reliability and versatility in various electronic applications. The 4042BCP is designed to meet the stringent requirements of modern electronic circuits, providing a perfect solution for designers looking for a robust and flexible component.

Key Features

  • Quad D-Latch Design: The 4042BCP features a quad D-latch configuration, which means it contains four individual D-type latches in a single package. This allows for multiple data storage and signal holding applications within a compact footprint.
  • High Voltage Tolerance: This IC can operate at a wide range of voltages, typically from 3V to 18V, making it suitable for both low and high voltage applications. This versatility ensures compatibility with various other components and systems.
  • Low Power Consumption: ON Semiconductor's 4042BCP is designed for low power consumption, which is critical for battery-powered devices and energy-efficient systems. This feature helps in extending the battery life of portable devices and reducing power costs for stationary applications.
  • Wide Operating Temperature Range: The 4042BCP can operate over a broad temperature range, ensuring reliability and functionality under different environmental conditions. This makes it an ideal choice for industrial and automotive applications that require operation in extreme temperatures.

Applications

The 4042BCP is suitable for a wide array of applications, including but not limited to:

  • Data storage devices
  • Signal holding circuits
  • Control systems
  • Communication systems
  • Automotive electronics
  • Industrial automation

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The 4042BCP is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards. Additionally, ON Semiconductor provides comprehensive technical support for their products, ensuring that designers and engineers can efficiently implement the 4042BCP into their projects with confidence.

You May Also Be Interested in

Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2555 $62.5550
23+ $5.1328 $118.0544
35+ $4.9723 $174.0305
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1707 $350.3388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess