EN
  • EN
  • DE

2SK848

Part No 2SK848
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160596-2SK848
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK848 CAD Model

Description

The 2SK848 is a robust N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-power MOSFET is specifically engineered to handle high current and voltage applications, making it an ideal choice for a wide range of industrial, commercial, and high-performance systems.

Key Features

  • High Drain-Source Voltage: With a high V<sub>DS rating, the 2SK848 is capable of withstanding significant voltage levels, making it suitable for high voltage applications.
  • High Current Capacity: This MOSFET can handle a substantial amount of current without overheating, ensuring reliability and efficiency in power-intensive operations.
  • Low On-Resistance: The low R<sub>DS(on) of the 2SK848 minimizes power loss due to resistance, providing better performance and energy savings.
  • Fast Switching Speed: Designed for rapid switching, this MOSFET is able to operate at high frequencies, which is beneficial for applications requiring quick response times.
  • Robust Thermal Performance: The 2SK848 has excellent thermal characteristics, allowing it to maintain functionality and stability under high-temperature conditions.

Applications

The versatility of the 2SK848 makes it suitable for a diverse array of applications. It is commonly used in:

  • Power Supplies
  • Motor Controls
  • Inverters
  • Switching Regulators
  • Audio Amplifiers
  • Automotive Technology

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK848 MOSFET is manufactured with rigorous standards, ensuring that it meets the demands of even the most challenging electrical environments. Its reliability is backed by ON Semiconductor's reputation for producing durable and dependable components.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The 2SK848 is designed with eco-friendly materials and complies with international environmental regulations, reducing its impact on the environment while providing customers with a green solution for their power management needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess