EN
  • EN
  • DE

2SK545-11D-TB-E

Part No 2SK545-11D-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 125MW CP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 60μA @ 10V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 1.5V @ 1μA
Max Input Capacitance 1.7pF @ 10V
Maximum Power Dissipation 125mW
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004769-2SK545-11D-TB-E
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian 2SK545-11D-TB-E CAD Model

Description

Product Overview: 2SK545-11D-TB-E

The 2SK545-11D-TB-E is a high-performance, N-channel field-effect transistor (FET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This FET is well-suited for a variety of applications that demand efficient power management and high-speed switching capabilities.

Key Features

  • Low On-Resistance: The 2SK545-11D-TB-E boasts a very low on-resistance, which minimizes power loss and improves efficiency in electronic circuits.
  • High-Speed Switching: Designed for applications requiring fast switching, this FET can operate at high frequencies, making it ideal for power supplies, converters, and motor drive applications.
  • High-Voltage Tolerance: It is capable of handling high voltages, providing reliability and robustness in demanding environments.
  • Surface-Mount Package: The device comes in a surface-mount package, which is suitable for compact and high-density PCB designs.

Applications

The 2SK545-11D-TB-E is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management circuits
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK545-11D-TB-E is manufactured with stringent quality control processes, ensuring it meets the reliability standards expected from a leading semiconductor provider. This FET is designed to operate under a broad range of temperatures, making it suitable for industrial and commercial applications where reliability is crucial.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 2SK545-11D-TB-E complies with various environmental standards. It is lead-free and RoHS compliant, reducing the environmental impact and making it suitable for use in eco-friendly products.

With its combination of efficiency, speed, and reliability, the 2SK545-11D-TB-E from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems and ensure seamless operation in their electronic devices.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3454 $50.0830
355+ $0.2835 $100.6425
550+ $0.2746 $151.0300
755+ $0.2657 $200.6035
975+ $0.2569 $250.4775
1,305+ $0.2303 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess