Products specifications

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160507-2SK536-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK536-TA CAD Model

Description

ON Semiconductor 2SK536-TA: A High-Performance MOSFET

The 2SK536-TA, manufactured by ON Semiconductor, is a state-of-the-art N-Channel MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is well-suited for power management tasks where low on-resistance and high switching speeds are crucial.

Key Features

  • Low On-Resistance: The 2SK536-TA boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring that power conversion is both smooth and efficient.
  • High Drain-Source Voltage: The device can handle high drain-source voltages, making it suitable for various high-voltage applications.
  • Robust Thermal Performance: The MOSFET is designed to operate reliably over a wide temperature range, ensuring stability and longevity in challenging conditions.

Applications

The versatility of the 2SK536-TA allows it to be used in a diverse array of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Technical Specifications

Parameter Value Configuration Single Channel Type N-Channel Drain-Source Voltage (V<sub>DS) High Voltage Continuous Drain Current (I<sub>D) High Current Power Dissipation (P<sub>D) High Operating Temperature Range Wide Range

The 2SK536-TA by ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power management systems. Its robust design and impressive electrical characteristics make it a go-to choice for engineers in various industries.

You May Also Be Interested in

Vishay
JFET N-CH 36V 5MA SOT-23
Need more? Email Us
ECAD model for SST4416-T1-E3
Vishay
JFET DUAL P-CH 25V TO-78
Lowest to $38.6672
ECAD model for U431
ON Semiconductor
JFET NCH 30V 200MW 3CP
Lowest to $0.1164
ECAD model for 2SK3666-2-TB-E
Microsemi Corporation
JFET N-CH 30V TO18
Lowest to $23.9400
ECAD model for JANTX2N4859
Toshiba Semiconductor and Storage
JFET N-CH 50V SMV
Lowest to $0.8334
ECAD model for 2SK2145-BL(TE85L,F
ON Semiconductor
JFET N-CH 25V 50MA 3CPH
Lowest to $0.5597
ECAD model for CPH3910-TL-E
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ECAD model for JANTX2N4092UB
Fairchild/ON Semiconductor
JFET N-CH 25V 0.35W SUPERSOT-23
Lowest to $0.3502
ECAD model for MMBF5434
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ECAD model for 2SK514-T-A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention