EN
  • EN
  • DE

2SK436-20-TB-E

Part No 2SK436-20-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160490-2SK436-20-TB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK436-20-TB-E CAD Model

Description

The 2SK436-20-TB-E is a state-of-the-art N-Channel Junction Field Effect Transistor (JFET) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is engineered to deliver efficient and reliable operation in a wide range of electronic applications.

Key Features

  • Low On-Resistance: The 2SK436-20-TB-E boasts a low on-resistance, which translates to reduced power loss and improved energy efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this JFET is suitable for applications requiring fast response times, such as digital circuits and high-frequency signal processing.
  • Low Leakage Current: The device exhibits a low leakage current, ensuring minimal power wastage and enhancing the overall performance of the circuit.
  • High Input Impedance: The high input impedance characteristic of the 2SK436-20-TB-E makes it an excellent choice for input stages of amplifiers, offering minimal loading on preceding stages.
  • Compact Package: Encased in a TO-92 package, the transistor is designed for easy integration into a variety of electronic assemblies without taking up excessive space.

Applications

The versatility of the 2SK436-20-TB-E allows it to be used in a broad spectrum of applications, including:

  • Audio Amplifiers
  • Switching Circuits
  • Analog Signal Processing
  • Buffer Stages
  • Voltage Controlled Oscillators (VCOs)
  • Electronic Switches

Product Specifications

The 2SK436-20-TB-E operates within a specified voltage range and is designed to handle a continuous drain current. Its thermal characteristics ensure stability and reliability under various operating conditions. For detailed specifications, refer to the product datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK436-20-TB-E is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess