EN
  • EN
  • DE

2SK4120LS-YAC11

Part No 2SK4120LS-YAC11
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160449-2SK4120LS-YAC11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4120LS-YAC11 CAD Model

Description

The 2SK4120LS-YAC11 is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an excellent choice for a wide range of applications including power supplies, motor drives, and other power-intensive electronics.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: It is capable of high-speed switching, which makes it suitable for high-frequency power switching applications.
  • Robust Design: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and durability in challenging conditions.
  • Gate Charge Optimization: The gate charge is optimized to reduce switching losses without compromising on the on-state resistance, offering a balanced performance for power applications.

Applications

The versatility of the 2SK4120LS-YAC11 allows it to be used in various applications such as:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives and inverters
  • Power management systems

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 50A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +175°C
Package TO-3P

With its advanced technology and reliable performance, the 2SK4120LS-YAC11 from ON Semiconductor is a solid choice for designers looking to optimize their power management systems. Its robustness and efficiency make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
Vishay
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
Lowest to $0.7335
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention